IEC - International Electrotechnical Commission - IEC 60684-3-145:2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 145 to 147: Extruded PTFE sleeving
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2001 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for three types of non-heat-shrinkable sleeving, extruded from PTFE. Sleeving of this type is normally available with internal diameters up to 8,53 mm and in a range of wall... View More
Document History
IEC 60684-3-145:2001
July 10, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 145 to 147: Extruded PTFE sleeving
Gives the requirements for three types of non-heat-shrinkable sleeving, extruded from PTFE. Sleeving of this type is normally available with internal diameters up to 8,53 mm and in a range of wall...