IEC - International Electrotechnical Commission - IEC 60684-3-121:2001

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 121 to 124: Extruded silicone sleeving

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 July 2001
Status: published
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for four types of non-heatshrinkable sleeving, extruded from silicone elastomer. These sleevings are normally available with internal diameter up to 25 mm and in a range of... View More

Document History

IEC 60684-3-121:2001
July 18, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 121 to 124: Extruded silicone sleeving
Gives the requirements for four types of non-heatshrinkable sleeving, extruded from silicone elastomer. These sleevings are normally available with internal diameter up to 25 mm and in a range of...
March 30, 1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 121 and 122: Extruded silicone sleeving
Applies to extruded silicone sleeving, general purpose, and general purpose with low volatile content.
Advertisement