IEC - International Electrotechnical Commission - IEC 60793-1-45:2001
Optical fibres - Part 1-45: Measurement methods and test procedures - Mode field diameter
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 2001 |
| Status: | revised |
| Page Count: | 59 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Establishes requirements for measuring the mode field diameter (MFD) of fibres. Four methods are described: (a) direct far-field scan: (b) variable aperture in the far field: (c) near-field scan:... View More
Document History
November 9, 2017
Optical fibres - Part 1-45: Measurement methods and test procedures - Mode field diameter
IEC 60793-1-45:2017 is also available as IEC 60793-1-45:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
November 9, 2017
Optical fibres - Part 1-45: Measurement methods and test procedures - Mode field diameter
IEC 60793-1-45:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 24, 2002
Corrigendum 1 - Optical fibres - Part 1-45: Measurement methods and test procedures - Mode field diameter
A description is not available for this item.
IEC 60793-1-45:2001
July 31, 2001
Optical fibres - Part 1-45: Measurement methods and test procedures - Mode field diameter
Establishes requirements for measuring the mode field diameter (MFD) of fibres. Four methods are described: (a) direct far-field scan: (b) variable aperture in the far field: (c) near-field scan: (d)...