IEC - International Electrotechnical Commission - IEC 60191-6-5:2001

Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array (FBGA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 August 2001
Status: published
Page Count: 10
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid array the terminal pitch of which is less than or equal to 0,80 mm.

Document History

IEC 60191-6-5:2001
August 27, 2001
Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array (FBGA)
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid array the terminal pitch of which is less than or equal to 0,80 mm.
Advertisement