IEC - International Electrotechnical Commission - IEC 60793-1-33:2001

Optical fibres - Part 1-33: Measurement methods and test procedures - Stress corrosion susceptibility

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 August 2001
Status: revised
Page Count: 75
ICS Code (Fibres and cables): 33.180.10
abstract:

Describes methods for the determination of stress corrosion susceptibility parameters of optical fibres. Dynamic fatigue and static fatigue tests are used to determine stress corrosion... View More

Document History

August 16, 2017
Optical fibres - Part 1-33: Measurement methods and test procedures - Stress corrosion susceptibility
IEC 60793-1-33:2017 contains descriptions of the five main test methods for the determination of stress corrosion susceptibility parameters. The object of this document is to establish uniform...
IEC 60793-1-33:2001
August 27, 2001
Optical fibres - Part 1-33: Measurement methods and test procedures - Stress corrosion susceptibility
Describes methods for the determination of stress corrosion susceptibility parameters of optical fibres. Dynamic fatigue and static fatigue tests are used to determine stress corrosion susceptiblity...
Advertisement