IEC - International Electrotechnical Commission - IEC 61076-4-100:2001

Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and backplanes

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2001
Status: published
Page Count: 137
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

This publication also bears the number QC 480301XX0001 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).

Document History

IEC 61076-4-100:2001
October 18, 2001
Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and backplanes
This publication also bears the number QC 480301XX0001 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
March 30, 1994
Connectors with assessed quality for use in d.c. and low frequency analogue applications and in digital applications with high s peed data rates - Part 4: Printed board connectors - Section 100 : Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes
A description is not available for this item.
Advertisement