IEC - International Electrotechnical Commission - ISO/IEC 11518-10:2001
Information technology - High-performance parallel interface - Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 March 2001 |
| Status: | published |
| Page Count: | 68 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across distances of up to 1 km.... View More
Document History
ISO/IEC 11518-10:2001
March 20, 2001
Information technology - High-performance parallel interface - Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
Specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across distances of up to 1 km....