IEC - International Electrotechnical Commission - IEC 61834-7:2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 7: EDTV2 format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 March 2001 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Is an extension to the SD specification. Covers features for the recording and reproduction of EDTV2 signals.
Document History
IEC 61834-7:2001
March 9, 2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 7: EDTV2 format
Is an extension to the SD specification. Covers features for the recording and reproduction of EDTV2 signals.