IEC - International Electrotechnical Commission - IEC 60839-7-5:2001
Alarm systems - Part 7-5: Message formats and protocols for serial data interfaces in alarm transmission systems - Alarm system interfaces employing a two-wire configuration in accordance with ISO/IEC 8482
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 March 2001 |
| Status: | withdrawn |
| Page Count: | 6 |
| ICS Code (Alarm and warning systems): | 13.320 |
abstract:
Specifies the requirements for standard interfaces using a two-wire connection employing ISO/IEC 8482 signalling for use between the control and indicating equipment of an alarm system and one or... View More
Document History
IEC 60839-7-5:2001
March 9, 2001
Alarm systems - Part 7-5: Message formats and protocols for serial data interfaces in alarm transmission systems - Alarm system interfaces employing a two-wire configuration in accordance with ISO/IEC 8482
Specifies the requirements for standard interfaces using a two-wire connection employing ISO/IEC 8482 signalling for use between the control and indicating equipment of an alarm system and one or...