IEC - International Electrotechnical Commission - IEC 60192:2001

Low-pressure sodium vapour lamps - Performance specifications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 May 2001
Status: published
Page Count: 54
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
abstract:

States the methods of test to be used for determining the characteristics of low pressure sodium vapour lamps of the integral type, both U-shaped and linear, operating on a.c. mains, 50 Hz or 60... View More

Document History

IEC 60192:2001
May 22, 2001
Low-pressure sodium vapour lamps - Performance specifications
States the methods of test to be used for determining the characteristics of low pressure sodium vapour lamps of the integral type, both U-shaped and linear, operating on a.c. mains, 50 Hz or 60 Hz.
August 17, 1994
Amendment 5 - Low-pressure sodium vapour lamps
A description is not available for this item.
July 14, 1993
Amendment 4 - Low-pressure sodium vapour lamps
A description is not available for this item.
February 15, 1992
Amendment 3 - Low-pressure sodium vapour lamps
A description is not available for this item.
January 1, 1988
Amendment 2 - Low-pressure sodium vapour lamps
Includes Amendment No. 1 (1979)
January 1, 1973
Low-pressure sodium vapour lamps
States the methods of test to be used for determining the characteristics of low pressure sodium vapour lamps of the integral type, both U-shaped and linear, operating on a.c. mains, 50 Hz or 60 Hz.
January 1, 1973
Amendment 1 - Low-pressure sodium vapour lamps
A description is not available for this item.
January 1, 1965
Schedule for sodium lamps (integral type)
A description is not available for this item.
Advertisement