IEC - International Electrotechnical Commission - IEC 60227-6:2001

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 6: Lift cables and cables for flexible connections

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 2001
Status: published
Page Count: 39
ICS Code (Cables): 29.060.20
abstract:

Details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V. Each cable complies with the... View More

Document History

IEC 60227-6:2001
June 11, 2001
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 6: Lift cables and cables for flexible connections
Details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V. Each cable complies with the...
December 11, 1997
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 6: Lift cables and cables for flexible connections
A description is not available for this item.
January 1, 1985
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 6: Lift cables and cables for flexible connections
Details the particular specifications for lift cables and cables for flexible connections.
January 1, 1981
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 6: Lift cables and cables for flexible connections
Details the particular specifications for lift cables and cables for flexible connections.
Advertisement