IEC - International Electrotechnical Commission - IEC 60332-3-25:2000
Tests on electric cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 October 2000 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60332-3-25:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is... View More
Document History
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2018 is now available as IEC 60332-3-25:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 25, 2009
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2000+A1:2008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The...
December 12, 2008
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
A description is not available for this item.
IEC 60332-3-25:2000
October 9, 2000
Tests on electric cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is...