IEC - International Electrotechnical Commission - IEC 60034-7:1992/AMD1:2000

Amendment 1 - Rotating electrical machines - Part 7: Classification of types of constructions and mounting arrangements (IM Code)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 September 2000
Status: revised
Page Count: 11
ICS Code (Rotating machinery in general): 29.160.01

Document History

Corrigendum 1 - Rotating electrical machines - Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
A description is not available for this item.
October 7, 2020
Rotating electrical machines - Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification...
February 27, 2001
Rotating electrical machines - Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
Gives two systems of classification: an alpha-numeric designation applicable to machines with endshield bearings and only one shaft extension (code I) and an all-numeric designation applicable to a...
IEC 60034-7:1992/AMD1:2000
September 22, 2000
Amendment 1 - Rotating electrical machines - Part 7: Classification of types of constructions and mounting arrangements (IM Code)
A description is not available for this item.
December 18, 1992
Rotating electrical machines - Part 7: Classification of types of constructions and mounting arrangements (IM Code)
Gives two systems of classification: an alpha-numeric designation applicable to machines with endshield bearings and only one shaft extension (code I) and an all-numeric designation applicable to a...
January 1, 1972
Rotating electrical machines - Part 7: Symbols for types of construction and mounting arrangements of rotating electrical machinery
Gives two systems of classification: an alpha-numeric designation applicable to machines with endshield bearings and only one shaft extension (code I) and an all-numeric designation applicable to a...
Advertisement