IEC - International Electrotechnical Commission - ISO/IEC TR 10192-2:2000

Information technology - Home Electronic System (HES) interfaces - Part 2: Simple Interface Type 1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 October 2000
Status: published
Page Count: 11
ICS Code (Interface and interconnection equipment): 35.200
abstract:

A Simple Interface (SI) is an interface between devices and a home network in the Home Electronic System (HES). The SI type 1 connects simple devices offering and accepting only a two state signal... View More

Document History

ISO/IEC TR 10192-2:2000
October 25, 2000
Information technology - Home Electronic System (HES) interfaces - Part 2: Simple Interface Type 1
A Simple Interface (SI) is an interface between devices and a home network in the Home Electronic System (HES). The SI type 1 connects simple devices offering and accepting only a two state signal to...
Advertisement