IEC - International Electrotechnical Commission - IEC 61347-2-10:2000
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 2000 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also... View More
Document History
January 28, 2009
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
IEC 61347-2-10: 2009 specifies particular requirements for electronic invertors and convertors for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous...
November 26, 2008
Amendment 1 - Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
A description is not available for this item.
IEC 61347-2-10:2000
October 13, 2000
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...