IEC - International Electrotechnical Commission - IEC 61378-2:2001
Convertor transformers - Part 2: Transformers for HVDC applications
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 February 2001 |
| Status: | replaced |
| Page Count: | 45 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
This part of IEC 61378 applies to oil-immersed three-phase and -single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple... View More
Document History
IEC 61378-2:2001
February 8, 2001
Convertor transformers - Part 2: Transformers for HVDC applications
This part of IEC 61378 applies to oil-immersed three-phase and -single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple...