IEC - International Electrotechnical Commission - IEC 61518:2001
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 BAR (41,3 MPa)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 January 2001 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Other valves): | 23.060.99 |
abstract:
Applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them.
Document History
IEC 61518:2001
January 24, 2001
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 BAR (41,3 MPa)
Applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them.