IEC - International Electrotechnical Commission - ISO/IEC 11518-6:2000
Information technology - High-Performance Parallel Interface - Part 6: Physical Switch Control (HIPPI-SC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 October 2000 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
This part of ISO/IEC 11518 defines the control for HIPPI physical layer switches. HIPPI by itself is an efficient simplex high-performance point-to-point interface. The physical switch control... View More
Document History
ISO/IEC 11518-6:2000
October 25, 2000
Information technology - High-Performance Parallel Interface - Part 6: Physical Switch Control (HIPPI-SC)
This part of ISO/IEC 11518 defines the control for HIPPI physical layer switches. HIPPI by itself is an efficient simplex high-performance point-to-point interface. The physical switch control allows...
June 6, 1996
Information technology - High-Performance Parallel Interface - Part 6: Physical Switch Control (HIPPI-SC)
A description is not available for this item.