IEC - International Electrotechnical Commission - ISO/IEC 9314-8:1998

Information technology - Fibre Distributed Data Interface (FDDI) - Part 8: Media Access Control-2 (MAC-2)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 August 1998
Status: published
Page Count: 98
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The Fibre Distributed Data Interface (FDDI), ISO/IEC 9314, is intended for use in a high-performance general purpose multi-node network and is designed for efficient operation with a peak data... View More

Document History

ISO/IEC 9314-8:1998
August 31, 1998
Information technology - Fibre Distributed Data Interface (FDDI) - Part 8: Media Access Control-2 (MAC-2)
The Fibre Distributed Data Interface (FDDI), ISO/IEC 9314, is intended for use in a high-performance general purpose multi-node network and is designed for efficient operation with a peak data rate...
Advertisement