IEC - International Electrotechnical Commission - ISO/IEC 9314-7:1998
Information technology - Fibre distributed data interface (FDDI) - Part 7: Physical layer protocol (PHY-2)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 August 1998 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The Fibre Distributed Data Interface (FDDI), ISO/IEC 9314, is intended for use in a high-performance general purpose multi-node network and is designed for efficient operation with a peak data... View More
Document History
ISO/IEC 9314-7:1998
August 31, 1998
Information technology - Fibre distributed data interface (FDDI) - Part 7: Physical layer protocol (PHY-2)
The Fibre Distributed Data Interface (FDDI), ISO/IEC 9314, is intended for use in a high-performance general purpose multi-node network and is designed for efficient operation with a peak data rate...