IEC - International Electrotechnical Commission - IEC 61897:1998

Overhead lines - Requirements and tests for Stockbridge type aeolian vibration dampers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 September 1998
Status: revised
Page Count: 45
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Applies to Stockbridge type aeolian vibration dampers intended for single conductors or earth wires or conductor bundles where dampers are direclty attached to each subconductor.

Document History

March 3, 2020
Overhead lines - Requirements and tests for Aeolian vibration dampers
IEC 61897:2020 is available as IEC 61897:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
March 3, 2020
Overhead lines - Requirements and tests for Aeolian vibration dampers
IEC 61897:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61897:1998
September 11, 1998
Overhead lines - Requirements and tests for Stockbridge type aeolian vibration dampers
Applies to Stockbridge type aeolian vibration dampers intended for single conductors or earth wires or conductor bundles where dampers are direclty attached to each subconductor.
Advertisement