IEC - International Electrotechnical Commission - IEC 61834-5:1998

Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 5: The character information system

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 August 1998
Status: published
Page Count: 50
ICS Code (Video systems): 33.160.40
abstract:

Specifies the character information systems which is applicable to the whole recording system for helical-scan digital video cassettes using 6,35 mm magnetic tape. Provides the method of recording... View More

Document History

IEC 61834-5:1998
August 12, 1998
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 5: The character information system
Specifies the character information systems which is applicable to the whole recording system for helical-scan digital video cassettes using 6,35 mm magnetic tape. Provides the method of recording...
Advertisement