IEC - International Electrotechnical Commission - IEC 60931-3:1996
Shunt capacitors of the non-self-healing type for AC power systems having a rated voltage up to and including 1000 V - Part 3: Internal fuses
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 August 1996 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
Applies to internal fuses which are designed to isolate faulty capacitor elements or capacitor unit, in order to allow operation of the remaining parts of that capacitor unit and the bank. Such... View More
Document History
IEC 60931-3:1996
August 19, 1996
Shunt capacitors of the non-self-healing type for AC power systems having a rated voltage up to and including 1000 V - Part 3: Internal fuses
Applies to internal fuses which are designed to isolate faulty capacitor elements or capacitor unit, in order to allow operation of the remaining parts of that capacitor unit and the bank. Such fuses...