IEC - International Electrotechnical Commission - IEC 60512-16-20:1996

Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 16: Mechanical tests on contacts and terminations - Section 20: Test 16t: Mechanical strength (wired termination of solderless connections)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 1996
Status: published
Page Count: 7
ICS Code (Electromechanical components in general): 31.220.01
abstract:

Details a standard method to assess the mechanical strength of solderless connections including integrated strain relief features.

Document History

IEC 60512-16-20:1996
July 31, 1996
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 16: Mechanical tests on contacts and terminations - Section 20: Test 16t: Mechanical strength (wired termination of solderless connections)
Details a standard method to assess the mechanical strength of solderless connections including integrated strain relief features.
Advertisement