IEC - International Electrotechnical Commission - IEC 60510-3-2:1980

Methods of measurement for radio equipment used in satellite earth stations. Part 3: Methods of measurement on combinations of sub-systems. Section Two: Measurement of the figure of merit (G/T) of the receiving system in the 4 GHz to 6 GHz range

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1980
Status: published
Page Count: 27
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
abstract:

Gives methods for measuring the figure of merit (G/T) of earth station receiving systems using calibrated radio stars.

Characteristics of the principal radio stars are specified in the... View More

Document History

IEC 60510-3-2:1980
January 1, 1980
Methods of measurement for radio equipment used in satellite earth stations. Part 3: Methods of measurement on combinations of sub-systems. Section Two: Measurement of the figure of merit (G/T) of the receiving system in the 4 GHz to 6 GHz range
Gives methods for measuring the figure of merit (G/T) of earth station receiving systems using calibrated radio stars. Characteristics of the principal radio stars are specified in the appendix.
Advertisement