IEC - International Electrotechnical Commission - IEC 60510-3-3:1988
Methods of measurement for radio equipment used in satellite earth stations. Part 3: Methods of measurement on combinations of sub-systems. Section Three: Measurements for monochrome and colour television transmission
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 July 1988 |
| Status: | published |
| Page Count: | 64 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
abstract:
Deals with methods of measurement for monochrome and colour television transmission which are additional to the
measurements in the baseband in IEC 60510-1-4, and which are common to... View More
Document History
IEC 60510-3-3:1988
July 20, 1988
Methods of measurement for radio equipment used in satellite earth stations. Part 3: Methods of measurement on combinations of sub-systems. Section Three: Measurements for monochrome and colour television transmission
Deals with methods of measurement for monochrome and colour television transmission which are additional to the measurements in the baseband in IEC 60510-1-4, and which are common to telephony and to...