IEC - International Electrotechnical Commission - IEC 60141-4:1980/AMD1:1990

Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories. Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 October 1990
Status: published
Page Count: 5
ICS Code (Cables): 29.060.20

Document History

IEC 60141-4:1980/AMD1:1990
October 15, 1990
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories. Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
January 1, 1980
Tests on oil-filled and gas-pressure cables and their accessories - Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV
Specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under pressure and...
Advertisement