IEC - International Electrotechnical Commission - IEC 60141-4:1980
Tests on oil-filled and gas-pressure cables and their accessories - Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under pressure... View More
Document History
October 15, 1990
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories. Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
IEC 60141-4:1980
January 1, 1980
Tests on oil-filled and gas-pressure cables and their accessories - Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV
Specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under pressure and...