IEC - International Electrotechnical Commission - IEC 60141-2:1963/AMD1:1967

Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 2: Internal gas-pressure cables and accessories for alternating voltages up to 275 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 May 1967
Status: published
Page Count: 3
ICS Code (Cables): 29.060.20
abstract:

Amends Clauses 2 and 3.

Document History

IEC 60141-2:1963/AMD1:1967
May 1, 1967
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 2: Internal gas-pressure cables and accessories for alternating voltages up to 275 kV
Amends Clauses 2 and 3.
January 1, 1963
Tests on oil-filled and gas-pressure cables and their accessories - Part 2: Internal gas-pressure cables and accessories for alternating voltages up to 275 kV
Applies to tests on internal gas-pressure cables and accessories intended to be used in systems with a nominal voltage not exceeding 275 kV between phases, and in which, during normal operation, a...
Advertisement