IEC - International Electrotechnical Commission - IEC 60684-3-205:2011
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 205: Heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 June 2011 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60684-3-205:2011 gives the requirements for one type of heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1 for use at temperatures up to 120... View More
Document History
IEC 60684-3-205:2011
June 21, 2011
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 205: Heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1
IEC 60684-3-205:2011 gives the requirements for one type of heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1 for use at temperatures up to 120 °C.