IEC - International Electrotechnical Commission - IEC 60947-8:2003/AMD2:2011

Amendment 2 - Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2011
Status: revised
Page Count: 13
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

July 28, 2021
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
IEC 60947-8:2021 specifies requirements for control units, which control a switching device in response to the PTC thermistors incorporated in rotating electrical machines and the industrial...
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
IEC 60947-8:2003+A1:2006+A2:2011 specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according...
IEC 60947-8:2003/AMD2:2011
May 18, 2011
Amendment 2 - Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
A description is not available for this item.
November 24, 2006
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
This part of IEC 60947 specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC...
September 25, 2006
Amendment 1 - Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
A description is not available for this item.
May 27, 2003
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
Specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC 60034-11, and the...
Advertisement