IEC - International Electrotechnical Commission - IEC 60191-6-12:2011

Mechanical standardization of semiconductor devices - Part 6-12: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guidelines for fine-pitch land grid array (FLGA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 June 2011
Status: published
Page Count: 37
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60191-6-12:2011 provides standard outline drawings, dimensions, and recommended variations for all fine-pitch land grid array packages (FLGA) with terminal pitch of 0,8 mm or less. This... View More

Document History

IEC 60191-6-12:2011
June 8, 2011
Mechanical standardization of semiconductor devices - Part 6-12: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guidelines for fine-pitch land grid array (FLGA)
IEC 60191-6-12:2011 provides standard outline drawings, dimensions, and recommended variations for all fine-pitch land grid array packages (FLGA) with terminal pitch of 0,8 mm or less. This edition...
June 14, 2002
Mechanical standardization of semiconductor devices - Part 6-12: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch land grid array (FLGA) - Rectangular type
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch land grid array whose terminal pitch is less than, or equal to, 0,80 mm and whose...
Advertisement