IEC - International Electrotechnical Commission - ISO/IEC/IEEE 26512:2011

Systems and software engineering - Requirements for acquirers and suppliers of user documentation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2011
Status: revised
Page Count: 37
ICS Code (Software): 35.080
abstract:

ISO/IEC/IEEE 26512:2011 was developed to assist users of ISO/IEC 15288:2008 or ISO/IEC 12207:2008 to acquire or supply software user documentation as part of the software life cycle processes. It... View More

Document History

Systems and software engineering - Requirements for acquirers and suppliers of information for users
ISO/IEC/IEEE 26512:2018 This document supports the interest of system users in having consistent, complete, accurate, and usable information. It addresses both available approaches to...
ISO/IEC/IEEE 26512:2011
May 23, 2011
Systems and software engineering - Requirements for acquirers and suppliers of user documentation
ISO/IEC/IEEE 26512:2011 was developed to assist users of ISO/IEC 15288:2008 or ISO/IEC 12207:2008 to acquire or supply software user documentation as part of the software life cycle processes. It...
Advertisement