IEC - International Electrotechnical Commission - IEC 61076-2-106:2011
Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 June 2011 |
| Status: | published |
| Page Count: | 88 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61076-2-106:2011 describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free... View More
Document History
IEC 61076-2-106:2011
June 21, 2011
Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67
IEC 61076-2-106:2011 describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free...