IEC - International Electrotechnical Commission - ISO/IEC 12862:2011
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 May 2011 |
| Status: | published |
| Page Count: | 182 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 12862:2011 specifies the mechanical,... View More
Document History
ISO/IEC 12862:2011
May 2, 2011
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 12862:2011 specifies the mechanical, physical and...
June 15, 2009
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
ISO/IEC 12862:2009 specifies the mechanical, physical and optical characteristics of a 120 mm and an 80 mm dual layer DVD recordable disk to enable the interchange of such disks. It specifies the...