IEC - International Electrotechnical Commission - ISO/IEC 29341-18-3:2011

Information technology - UPnP device architecture - Part 18-3: Remote Access Device Control Protocol - Remote Access Server Device

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 August 2011
Status: published
Page Count: 6
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-18-3:2011 includes the device... View More

Document History

ISO/IEC 29341-18-3:2011
August 29, 2011
Information technology - UPnP device architecture - Part 18-3: Remote Access Device Control Protocol - Remote Access Server Device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-18-3:2011 includes the device definition...
Advertisement