IEC - International Electrotechnical Commission - IEC 60794-2-10:2011

Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 August 2011
Status: revised
Page Count: 42
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-2-10:2011 covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional... View More

Document History

March 10, 2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
IEC 60794-2-10:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 10, 2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
IEC 60794-2-10:2023 is available as IEC 60794-2-10:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60794-2-10:2011
August 10, 2011
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
IEC 60794-2-10:2011 covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional...
January 27, 2003
Optical fibre cables - Part 2-10: Indoor cables - Family specification for simplex and duplex cables
Deals with simplex and duplex optical fibre cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Advertisement