IEC - International Electrotechnical Commission - IEC 61378-1:2011

Converter transformers - Part 1: Transformers for industrial applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2011
Status: published
Page Count: 90
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC 61378-1:2011 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants. The scope of this... View More

Document History

January 24, 2012
Corrigendum 1 - Converter transformers - Part 1: Transformers for industrial applications
A description is not available for this item.
IEC 61378-1:2011
July 26, 2011
Converter transformers - Part 1: Transformers for industrial applications
IEC 61378-1:2011 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants. The scope of this...
September 10, 1997
Convertor transformers - Part 1: Transformers for industrial applications
Deals with specifications, design and testing of power transformers and reactors which are intended for integration within semiconductor convertor plants. It is limited to applications of power...
Advertisement