IEC - International Electrotechnical Commission - ISO/IEC 19773:2011
Information technology -- Metadata Registries (MDR) modules
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 September 2011 |
| Status: | published |
| Page Count: | 95 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 19773:2011 specifies small modules of data that can be used or reused in applications. These modules have been extracted from ISO/IEC 11179-3, ISO/IEC 19763, and OASIS EBXML, and have been... View More
Document History
ISO/IEC 19773:2011
September 1, 2011
Information technology -- Metadata Registries (MDR) modules
ISO/IEC 19773:2011 specifies small modules of data that can be used or reused in applications. These modules have been extracted from ISO/IEC 11179-3, ISO/IEC 19763, and OASIS EBXML, and have been...