IEC - International Electrotechnical Commission - ISO/IEC 29341-19-1:2011

Information technology - UPnP device architecture - Part 19-1: Solar Protection Blind Device Control Protocol - Solar Protection Blind Device

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 August 2011
Status: published
Page Count: 3
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-19-1:2011 is a device template which... View More

Document History

ISO/IEC 29341-19-1:2011
August 29, 2011
Information technology - UPnP device architecture - Part 19-1: Solar Protection Blind Device Control Protocol - Solar Protection Blind Device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-19-1:2011 is a device template which is...
Advertisement