IEC - International Electrotechnical Commission - ISO/IEC 29341-17-13:2011

Information technology - UPnP device architecture - Part 17-13: Quality of Service Device Control Protocol - Level 3 - Quality of Service Device Service - Underlying Technology Interfaces

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 August 2011
Status: published
Page Count: 15
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-17-13:2011 is a service definition... View More

Document History

ISO/IEC 29341-17-13:2011
August 29, 2011
Information technology - UPnP device architecture - Part 17-13: Quality of Service Device Control Protocol - Level 3 - Quality of Service Device Service - Underlying Technology Interfaces
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-17-13:2011 is a service definition addendum...
Advertisement