IEC - International Electrotechnical Commission - ISO/IEC 29341-16-1:2011
Information technology - UPnP device architecture - Part 16-1: Low Power Device Control Protocol - Low Power Architecture
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 August 2011 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-16-1:2011 defines an architecture... View More
Document History
ISO/IEC 29341-16-1:2011
August 29, 2011
Information technology - UPnP device architecture - Part 16-1: Low Power Device Control Protocol - Low Power Architecture
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-16-1:2011 defines an architecture that will...