IEC - International Electrotechnical Commission - IEC 60076-16:2011
Power transformers - Part 16: Transformers for wind turbine applications
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2011 |
| Status: | replaced |
| Page Count: | 72 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 60076-16:2011 applies to dry-type and liquid-immersed transformers for rated power 100 kVA up to 10 000 kVA for wind turbine applications having a winding with highest voltage for equipment up... View More
Document History
IEC 60076-16:2011
August 25, 2011
Power transformers - Part 16: Transformers for wind turbine applications
IEC 60076-16:2011 applies to dry-type and liquid-immersed transformers for rated power 100 kVA up to 10 000 kVA for wind turbine applications having a winding with highest voltage for equipment up to...