IEC - International Electrotechnical Commission - ISO/IEC 10373-9:2011

Identification cards -- Test methods -- Part 9: Optical memory cards -- Holographic recording method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 July 2011
Status: published
Page Count: 9
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 10373-9:2011 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. It is specific to optical memory cards that use the... View More

Document History

ISO/IEC 10373-9:2011
July 21, 2011
Identification cards -- Test methods -- Part 9: Optical memory cards -- Holographic recording method
ISO/IEC 10373-9:2011 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. It is specific to optical memory cards that use the...
Advertisement