IEC - International Electrotechnical Commission - ISO/IEC 24753:2011

Information technology -- Radio frequency identification (RFID) for item management -- Application protocol: encoding and processing rules for sensors and batteries

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 August 2011
Status: published
Page Count: 73
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 24753:2011 defines a minimum application protocol to support sensors and the monitoring of batteries in conjunction with RFID tags utilizing the air interface as defined in the ISO/IEC... View More

Document History

ISO/IEC 24753:2011
August 26, 2011
Information technology -- Radio frequency identification (RFID) for item management -- Application protocol: encoding and processing rules for sensors and batteries
ISO/IEC 24753:2011 defines a minimum application protocol to support sensors and the monitoring of batteries in conjunction with RFID tags utilizing the air interface as defined in the ISO/IEC 18000...
Advertisement