IEC - International Electrotechnical Commission - IEC 61869-5:2011
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 July 2011 |
| Status: | published |
| Page Count: | 106 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC 61869-5:2011 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They... View More
Document History
August 28, 2015
Corrigendum 1 - Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
A description is not available for this item.
IEC 61869-5:2011
July 13, 2011
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
IEC 61869-5:2011 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are...