IEC - International Electrotechnical Commission - ISO/IEC 29341-18-2:2011

Information technology - UPnP device architecture - Part 18-2: Remote Access Device Control Protocol - Remote Access Client Service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 August 2011
Status: published
Page Count: 5
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29431-18-2:2011 Contains device definition... View More

Document History

ISO/IEC 29341-18-2:2011
August 29, 2011
Information technology - UPnP device architecture - Part 18-2: Remote Access Device Control Protocol - Remote Access Client Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29431-18-2:2011 Contains device definition which is...
Advertisement