IEC - International Electrotechnical Commission - IEC 62271-106:2011
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 August 2011 |
| Status: | revised |
| Page Count: | 167 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-106:2011 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on... View More
Document History
April 26, 2021
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
IEC 62271-106:2021 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems...
February 6, 2014
Corrigendum 1 - High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
A description is not available for this item.
IEC 62271-106:2011
August 19, 2011
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
IEC 62271-106:2011 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on...