IEC - International Electrotechnical Commission - IEC 62561-6:2011
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 June 2011 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Lightning protection): | 91.120.40 |
abstract:
IEC 62561-6:2011 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning... View More
Document History
May 15, 2023
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSCs)
IEC 62561-6:2023 is available as IEC 62561-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 15, 2023
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSCs)
IEC 62561-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 25, 2018
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
IEC 62561-6:2018 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
IEC 62561-6:2011
June 23, 2011
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
IEC 62561-6:2011 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning protection...