IEC - International Electrotechnical Commission - IEC 60929:2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 2011 |
| Status: | published |
| Page Count: | 82 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
abstract:
IEC 60929:2011 specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating from... View More
Document History
October 22, 2015
Amendment 1 - AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
October 22, 2015
AC and/or DC-supplied electronic control gear for tubularfluorescent lamps - Performance requirements
IEC 60929:2011+A1:2015 specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating...
September 22, 2011
Corrigendum 1 - AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
IEC 60929:2011
May 19, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
IEC 60929:2011 specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating from the...
January 23, 2006
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
December 19, 2003
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
May 10, 1996
Amendment 2 - A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
December 7, 1994
Amendment 1 - A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
June 1, 1991
Corrigendum 1 - A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
December 21, 1990
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...